Capital Lighting, Inc. 87-6315W-20 Lamps-Table Lamps 486802

Description
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 12
Description
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 12

Suppliers

Company
Product
Description
Supplier Links
87-6315W-20 Lamps-Table Lamps - 486802 - Capital Lighting, Inc.
Columbus, OH, USA
87-6315W-20 Lamps-Table Lamps
486802
87-6315W-20 Lamps-Table Lamps 486802
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 12

PRODUCT DETAILS / SPECS
Height: 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 12

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486802
Product Name 87-6315W-20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details