Capital Lighting, Inc. 78111-14 Exterior -Wall Mount 486595

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.00 Extension: 11.25 Bulb Type: CFL Qty: 1 Wattage: 13
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.00 Extension: 11.25 Bulb Type: CFL Qty: 1 Wattage: 13

Suppliers

Company
Product
Description
Supplier Links
78111-14 Exterior -Wall Mount - 486595 - Capital Lighting, Inc.
Columbus, OH, USA
78111-14 Exterior -Wall Mount
486595
78111-14 Exterior -Wall Mount 486595
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.00 Extension: 11.25 Bulb Type: CFL Qty: 1 Wattage: 13

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 22.00
Extension: 11.25
Bulb
Type: CFL
Qty: 1
Wattage: 13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486595
Product Name 78111-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details