Capital Lighting, Inc. 78141-10 Exterior -Wall Mount 486572

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Extension: 8.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Extension: 8.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black

Suppliers

Company
Product
Description
Supplier Links
78141-10 Exterior -Wall Mount - 486572 - Capital Lighting, Inc.
Columbus, OH, USA
78141-10 Exterior -Wall Mount
486572
78141-10 Exterior -Wall Mount 486572
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Extension: 8.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 14.50
Extension: 8.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Black

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486572
Product Name 78141-10 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details