Capital Lighting, Inc. 78140-10 Exterior -Wall Mount 486570

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 7.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 7.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black

Suppliers

Company
Product
Description
Supplier Links
78140-10 Exterior -Wall Mount - 486570 - Capital Lighting, Inc.
Columbus, OH, USA
78140-10 Exterior -Wall Mount
486570
78140-10 Exterior -Wall Mount 486570
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 7.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.25
Extension: 7.25
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Black

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486570
Product Name 78140-10 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details