Capital Lighting, Inc. 78210-10 Exterior -Wall Mt./Flush 486563

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.75 Extension: 4.5 Bulb Type: CFL Qty: 1 Wattage: 13
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.75 Extension: 4.5 Bulb Type: CFL Qty: 1 Wattage: 13

Suppliers

Company
Product
Description
Supplier Links
78210-10 Exterior -Wall Mt./Flush - 486563 - Capital Lighting, Inc.
Columbus, OH, USA
78210-10 Exterior -Wall Mt./Flush
486563
78210-10 Exterior -Wall Mt./Flush 486563
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.75 Extension: 4.5 Bulb Type: CFL Qty: 1 Wattage: 13

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.75
Extension: 4.5
Bulb
Type: CFL
Qty: 1
Wattage: 13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486563
Product Name 78210-10 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details