Capital Lighting, Inc. 40132 Pendants-Bowl Style 486259

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: English Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: English Bronze

Suppliers

Company
Product
Description
Supplier Links
40132 Pendants-Bowl Style - 486259 - Capital Lighting, Inc.
Columbus, OH, USA
40132 Pendants-Bowl Style
486259
40132 Pendants-Bowl Style 486259
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: English Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 26.00
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: English Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486259
Product Name 40132 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details