Capital Lighting, Inc. 40136 Flush Mounts-Bowl Style 486256

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: English Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: English Bronze

Suppliers

Company
Product
Description
Supplier Links
40136 Flush Mounts-Bowl Style - 486256 - Capital Lighting, Inc.
Columbus, OH, USA
40136 Flush Mounts-Bowl Style
486256
40136 Flush Mounts-Bowl Style 486256
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: English Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: English Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486256
Product Name 40136 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details