Capital Lighting, Inc. 40130/1 Sconces-Single Glass 486225

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: English Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: English Bronze

Suppliers

Company
Product
Description
Supplier Links
40130/1 Sconces-Single Glass - 486225 - Capital Lighting, Inc.
Columbus, OH, USA
40130/1 Sconces-Single Glass
486225
40130/1 Sconces-Single Glass 486225
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: English Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 7
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: English Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486225
Product Name 40130/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details