Capital Lighting, Inc. 40114 Mid. Chandeliers-Glass Up 486223

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: CFL Qty: 9 Wattage: 13 Finish: Satin Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: CFL Qty: 9 Wattage: 13 Finish: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
40114 Mid. Chandeliers-Glass Up - 486223 - Capital Lighting, Inc.
Columbus, OH, USA
40114 Mid. Chandeliers-Glass Up
486223
40114 Mid. Chandeliers-Glass Up 486223
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: CFL Qty: 9 Wattage: 13 Finish: Satin Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 28.00
Bulb
Type: CFL
Qty: 9
Wattage: 13
Finish: Satin Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486223
Product Name 40114 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details