Capital Lighting, Inc. 40119 Mini Pendants-Chain 486222

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
40119 Mini Pendants-Chain - 486222 - Capital Lighting, Inc.
Columbus, OH, USA
40119 Mini Pendants-Chain
486222
40119 Mini Pendants-Chain 486222
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Satin Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486222
Product Name 40119 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details