Capital Lighting, Inc. 40116-15 Flush Mounts-Bowl Style 486221

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Satin Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
40116-15 Flush Mounts-Bowl Style - 486221 - Capital Lighting, Inc.
Columbus, OH, USA
40116-15 Flush Mounts-Bowl Style
486221
40116-15 Flush Mounts-Bowl Style 486221
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Satin Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.00
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Satin Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486221
Product Name 40116-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details