Capital Lighting, Inc. 40108 Mid. Chandeliers-Glass Up 486208

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four Light Chandelier Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four Light Chandelier Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
40108 Mid. Chandeliers-Glass Up - 486208 - Capital Lighting, Inc.
Columbus, OH, USA
40108 Mid. Chandeliers-Glass Up
486208
40108 Mid. Chandeliers-Glass Up 486208
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four Light Chandelier Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 25.00
Bulb
Type: CFL
Qty: 4
Wattage: 13
Finish: Chrome
Product Name: Four Light Chandelier
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486208
Product Name 40108 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details