Capital Lighting, Inc. 39648 Mid. Chandeliers-Glass Up 486207

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antiqued Gold Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antiqued Gold Leaf

Suppliers

Company
Product
Description
Supplier Links
39648 Mid. Chandeliers-Glass Up - 486207 - Capital Lighting, Inc.
Columbus, OH, USA
39648 Mid. Chandeliers-Glass Up
486207
39648 Mid. Chandeliers-Glass Up 486207
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antiqued Gold Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antiqued Gold Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486207
Product Name 39648 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details