Capital Lighting, Inc. 40101-22 Semi-Flush Mts.-Bowl Style 486201

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Semi Flush Category: Semi Flush Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Semi Flush Category: Semi Flush Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
40101-22 Semi-Flush Mts.-Bowl Style - 486201 - Capital Lighting, Inc.
Columbus, OH, USA
40101-22 Semi-Flush Mts.-Bowl Style
486201
40101-22 Semi-Flush Mts.-Bowl Style 486201
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Semi Flush Category: Semi Flush Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 15.00
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Chrome
Product Name: Three Light Semi Flush
Category: Semi Flush
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 486201
Product Name 40101-22 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details