Capital Lighting, Inc. 29265 Lamps-Table Lamps 485868

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 40.00 Length 40.00 Extension: 13 Bulb Qty: 1 Wattage: 100 Finish: Translucent Product Name: One Light Buffet Lamp UPC: 792977292655 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 40.00 Length 40.00 Extension: 13 Bulb Qty: 1 Wattage: 100 Finish: Translucent Product Name: One Light Buffet Lamp UPC: 792977292655 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29265 Lamps-Table Lamps - 485868 - Capital Lighting, Inc.
Columbus, OH, USA
29265 Lamps-Table Lamps
485868
29265 Lamps-Table Lamps 485868
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 40.00 Length 40.00 Extension: 13 Bulb Qty: 1 Wattage: 100 Finish: Translucent Product Name: One Light Buffet Lamp UPC: 792977292655 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 40.00
Length 40.00
Extension: 13
Bulb
Qty: 1
Wattage: 100
Finish: Translucent
Product Name: One Light Buffet Lamp
UPC: 792977292655
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485868
Product Name 29265 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details