Capital Lighting, Inc. 29165 Lamps-Table Lamps 485867

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.50 Length 36.50 Bulb Qty: 1 Wattage: 60 Finish: Bronze Weight: 9 Product Name: One Light Buffet Lamp UPC: 792977291658 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.50 Length 36.50 Bulb Qty: 1 Wattage: 60 Finish: Bronze Weight: 9 Product Name: One Light Buffet Lamp UPC: 792977291658 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
29165 Lamps-Table Lamps - 485867 - Capital Lighting, Inc.
Columbus, OH, USA
29165 Lamps-Table Lamps
485867
29165 Lamps-Table Lamps 485867
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.50 Length 36.50 Bulb Qty: 1 Wattage: 60 Finish: Bronze Weight: 9 Product Name: One Light Buffet Lamp UPC: 792977291658 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 36.50
Length 36.50
Bulb
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 9
Product Name: One Light Buffet Lamp
UPC: 792977291658
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485867
Product Name 29165 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details