Capital Lighting, Inc. 29266 Lamps-Table Lamps 485839

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 43.75 Length 43.75 Bulb Qty: 1 Wattage: 100 Finish: Matte Black Weight: 13 Product Name: One Light Buffet Lamp UPC: 792977292662 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 43.75 Length 43.75 Bulb Qty: 1 Wattage: 100 Finish: Matte Black Weight: 13 Product Name: One Light Buffet Lamp UPC: 792977292662 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29266 Lamps-Table Lamps - 485839 - Capital Lighting, Inc.
Columbus, OH, USA
29266 Lamps-Table Lamps
485839
29266 Lamps-Table Lamps 485839
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 43.75 Length 43.75 Bulb Qty: 1 Wattage: 100 Finish: Matte Black Weight: 13 Product Name: One Light Buffet Lamp UPC: 792977292662 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 43.75
Length 43.75
Bulb
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 13
Product Name: One Light Buffet Lamp
UPC: 792977292662
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485839
Product Name 29266 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details