Capital Lighting, Inc. 29887-1 Lamps-Table Lamps 485805

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 38.50 Length 38.50 Bulb Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 13 Product Name: One Light Buffet Lamps UPC: 792977298879 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 38.50 Length 38.50 Bulb Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 13 Product Name: One Light Buffet Lamps UPC: 792977298879 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
29887-1 Lamps-Table Lamps - 485805 - Capital Lighting, Inc.
Columbus, OH, USA
29887-1 Lamps-Table Lamps
485805
29887-1 Lamps-Table Lamps 485805
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 38.50 Length 38.50 Bulb Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 13 Product Name: One Light Buffet Lamps UPC: 792977298879 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 38.50
Length 38.50
Bulb
Qty: 1
Wattage: 150
Finish: Polished Chrome
Weight: 13
Product Name: One Light Buffet Lamps
UPC: 792977298879
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485805
Product Name 29887-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details