Capital Lighting, Inc. 60-3246 Semi-Flush Mts.-Bowl Style 485675

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi-Flush UPC: 045923632464 Category: Semi-Flush Glass: Frosted White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi-Flush UPC: 045923632464 Category: Semi-Flush Glass: Frosted White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-3246 Semi-Flush Mts.-Bowl Style - 485675 - Capital Lighting, Inc.
Columbus, OH, USA
60-3246 Semi-Flush Mts.-Bowl Style
485675
60-3246 Semi-Flush Mts.-Bowl Style 485675
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi-Flush UPC: 045923632464 Category: Semi-Flush Glass: Frosted White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Semi-Flush
UPC: 045923632464
Category: Semi-Flush
Glass: Frosted White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485675
Product Name 60-3246 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details