Capital Lighting, Inc. 60-3282 Bathroom Fixtures-Five+Lights 485668

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.62 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Vanity UPC: 045923632822 Category: Vanity Glass: Frosted White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.62 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Vanity UPC: 045923632822 Category: Vanity Glass: Frosted White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3282 Bathroom Fixtures-Five+Lights - 485668 - Capital Lighting, Inc.
Columbus, OH, USA
60-3282 Bathroom Fixtures-Five+Lights
485668
60-3282 Bathroom Fixtures-Five+Lights 485668
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.62 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Vanity UPC: 045923632822 Category: Vanity Glass: Frosted White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.62
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Product Name: Five Light Vanity
UPC: 045923632822
Category: Vanity
Glass: Frosted White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485668
Product Name 60-3282 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details