Capital Lighting, Inc. 60-3263 Flush Mounts-Bowl Style 485648

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Mount UPC: 045923632631 Category: Flush Mounts Glass: Frosted White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Mount UPC: 045923632631 Category: Flush Mounts Glass: Frosted White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3263 Flush Mounts-Bowl Style - 485648 - Capital Lighting, Inc.
Columbus, OH, USA
60-3263 Flush Mounts-Bowl Style
485648
60-3263 Flush Mounts-Bowl Style 485648
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Mount UPC: 045923632631 Category: Flush Mounts Glass: Frosted White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Flush Mount
UPC: 045923632631
Category: Flush Mounts
Glass: Frosted White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485648
Product Name 60-3263 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details