Capital Lighting, Inc. 60-3283 Bathroom Fixtures-Five+Lights 485639

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.62 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Brushed Nickel Product Name: Seven Light Vanity UPC: 045923632839 Category: Vanity Glass: Frosted White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.62 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Brushed Nickel Product Name: Seven Light Vanity UPC: 045923632839 Category: Vanity Glass: Frosted White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3283 Bathroom Fixtures-Five+Lights - 485639 - Capital Lighting, Inc.
Columbus, OH, USA
60-3283 Bathroom Fixtures-Five+Lights
485639
60-3283 Bathroom Fixtures-Five+Lights 485639
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.62 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Brushed Nickel Product Name: Seven Light Vanity UPC: 045923632839 Category: Vanity Glass: Frosted White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 7.62
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Brushed Nickel
Product Name: Seven Light Vanity
UPC: 045923632839
Category: Vanity
Glass: Frosted White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485639
Product Name 60-3283 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details