Capital Lighting, Inc. 26325 Lamps-Table Lamps 485596

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 34.00 Length 34.00 Bulb Qty: 1 Wattage: 150 Finish: Sea Green Weight: 15 Product Name: One Light Table Lamp UPC: 792977263259 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 34.00 Length 34.00 Bulb Qty: 1 Wattage: 150 Finish: Sea Green Weight: 15 Product Name: One Light Table Lamp UPC: 792977263259 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26325 Lamps-Table Lamps - 485596 - Capital Lighting, Inc.
Columbus, OH, USA
26325 Lamps-Table Lamps
485596
26325 Lamps-Table Lamps 485596
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 34.00 Length 34.00 Bulb Qty: 1 Wattage: 150 Finish: Sea Green Weight: 15 Product Name: One Light Table Lamp UPC: 792977263259 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 34.00
Length 34.00
Bulb
Qty: 1
Wattage: 150
Finish: Sea Green
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977263259
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485596
Product Name 26325 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details