Capital Lighting, Inc. 26324 Lamps-Table Lamps 485594

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.75 Length 32.75 Bulb Qty: 1 Wattage: 150 Finish: Copper Bronze Weight: 11 Product Name: One Light Table Lamp UPC: 792977263242 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.75 Length 32.75 Bulb Qty: 1 Wattage: 150 Finish: Copper Bronze Weight: 11 Product Name: One Light Table Lamp UPC: 792977263242 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26324 Lamps-Table Lamps - 485594 - Capital Lighting, Inc.
Columbus, OH, USA
26324 Lamps-Table Lamps
485594
26324 Lamps-Table Lamps 485594
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.75 Length 32.75 Bulb Qty: 1 Wattage: 150 Finish: Copper Bronze Weight: 11 Product Name: One Light Table Lamp UPC: 792977263242 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.75
Length 32.75
Bulb
Qty: 1
Wattage: 150
Finish: Copper Bronze
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977263242
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485594
Product Name 26324 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details