Capital Lighting, Inc. 26887 Lamps-Table Lamps 485567

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 33.50 Length 33.50 Bulb Qty: 1 Wattage: 150 Finish: Coffee Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268872 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 33.50 Length 33.50 Bulb Qty: 1 Wattage: 150 Finish: Coffee Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268872 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
26887 Lamps-Table Lamps - 485567 - Capital Lighting, Inc.
Columbus, OH, USA
26887 Lamps-Table Lamps
485567
26887 Lamps-Table Lamps 485567
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 33.50 Length 33.50 Bulb Qty: 1 Wattage: 150 Finish: Coffee Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268872 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 33.50
Length 33.50
Bulb
Qty: 1
Wattage: 150
Finish: Coffee Bronze
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977268872
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485567
Product Name 26887 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details