Capital Lighting, Inc. 26890-1 Lamps-Table Lamps 485563

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antiqued Gold Leaf Weight: 16 Product Name: One Light Table Lamp UPC: 792977268902 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antiqued Gold Leaf Weight: 16 Product Name: One Light Table Lamp UPC: 792977268902 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26890-1 Lamps-Table Lamps - 485563 - Capital Lighting, Inc.
Columbus, OH, USA
26890-1 Lamps-Table Lamps
485563
26890-1 Lamps-Table Lamps 485563
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antiqued Gold Leaf Weight: 16 Product Name: One Light Table Lamp UPC: 792977268902 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.00
Length 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antiqued Gold Leaf
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977268902
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485563
Product Name 26890-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details