Capital Lighting, Inc. 26891 Lamps-Table Lamps 485561

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 34.00 Length 34.00 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Gold Leaf Weight: 15 Product Name: One Light Table Lamp UPC: 792977268919 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 34.00 Length 34.00 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Gold Leaf Weight: 15 Product Name: One Light Table Lamp UPC: 792977268919 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26891 Lamps-Table Lamps - 485561 - Capital Lighting, Inc.
Columbus, OH, USA
26891 Lamps-Table Lamps
485561
26891 Lamps-Table Lamps 485561
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 34.00 Length 34.00 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Gold Leaf Weight: 15 Product Name: One Light Table Lamp UPC: 792977268919 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 34.00
Length 34.00
Bulb
Qty: 1
Wattage: 150
Finish: Antiqued Gold Leaf
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977268919
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485561
Product Name 26891 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details