Capital Lighting, Inc. 26885 Lamps-Table Lamps 485548

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 37.00 Length 37.00 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Silver Champagne Weight: 16 Product Name: One Light Table Lamp UPC: 792977268858 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 37.00 Length 37.00 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Silver Champagne Weight: 16 Product Name: One Light Table Lamp UPC: 792977268858 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
26885 Lamps-Table Lamps - 485548 - Capital Lighting, Inc.
Columbus, OH, USA
26885 Lamps-Table Lamps
485548
26885 Lamps-Table Lamps 485548
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 37.00 Length 37.00 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Silver Champagne Weight: 16 Product Name: One Light Table Lamp UPC: 792977268858 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 37.00
Length 37.00
Bulb
Qty: 1
Wattage: 150
Finish: Antiqued Silver Champagne
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977268858
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485548
Product Name 26885 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details