PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.50
Length 32.50
Bulb
Qty: 1
Wattage: 100
Finish: Metallic Gold
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977267387
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 485546 |
| Product Name | 26738 Lamps-Table Lamps |
| Application | Residential |