Capital Lighting, Inc. 26740 Lamps-Table Lamps 485541

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.25 Length 33.25 Bulb Qty: 1 Wattage: 150 Finish: Burnished Red Weight: 12 Product Name: One Light Table Lamp UPC: 792977267400 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.25 Length 33.25 Bulb Qty: 1 Wattage: 150 Finish: Burnished Red Weight: 12 Product Name: One Light Table Lamp UPC: 792977267400 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26740 Lamps-Table Lamps - 485541 - Capital Lighting, Inc.
Columbus, OH, USA
26740 Lamps-Table Lamps
485541
26740 Lamps-Table Lamps 485541
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.25 Length 33.25 Bulb Qty: 1 Wattage: 150 Finish: Burnished Red Weight: 12 Product Name: One Light Table Lamp UPC: 792977267400 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.25
Length 33.25
Bulb
Qty: 1
Wattage: 150
Finish: Burnished Red
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977267400
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485541
Product Name 26740 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details