Capital Lighting, Inc. 26741 Lamps-Table Lamps 485540

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.00 Length 34.00 Extension: 19 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Table Lamp UPC: 792977267417 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.00 Length 34.00 Extension: 19 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Table Lamp UPC: 792977267417 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26741 Lamps-Table Lamps - 485540 - Capital Lighting, Inc.
Columbus, OH, USA
26741 Lamps-Table Lamps
485540
26741 Lamps-Table Lamps 485540
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.00 Length 34.00 Extension: 19 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Table Lamp UPC: 792977267417 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 34.00
Length 34.00
Extension: 19
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Black
Product Name: One Light Table Lamp
UPC: 792977267417
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485540
Product Name 26741 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details