Capital Lighting, Inc. 26999 Lamps-Table Lamps 485535

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.75 Length 30.75 Bulb Qty: 1 Wattage: 150 Finish: Crackled Tomato Red Weight: 18 Product Name: One Light Table Lamp UPC: 792977269992 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.75 Length 30.75 Bulb Qty: 1 Wattage: 150 Finish: Crackled Tomato Red Weight: 18 Product Name: One Light Table Lamp UPC: 792977269992 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
26999 Lamps-Table Lamps - 485535 - Capital Lighting, Inc.
Columbus, OH, USA
26999 Lamps-Table Lamps
485535
26999 Lamps-Table Lamps 485535
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.75 Length 30.75 Bulb Qty: 1 Wattage: 150 Finish: Crackled Tomato Red Weight: 18 Product Name: One Light Table Lamp UPC: 792977269992 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.75
Length 30.75
Bulb
Qty: 1
Wattage: 150
Finish: Crackled Tomato Red
Weight: 18
Product Name: One Light Table Lamp
UPC: 792977269992
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485535
Product Name 26999 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details