Capital Lighting, Inc. 27352 Lamps-Table Lamps 485510

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Length 31.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Wash Weight: 12 Product Name: One Light Table Lamp UPC: 792977273524 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Length 31.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Wash Weight: 12 Product Name: One Light Table Lamp UPC: 792977273524 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27352 Lamps-Table Lamps - 485510 - Capital Lighting, Inc.
Columbus, OH, USA
27352 Lamps-Table Lamps
485510
27352 Lamps-Table Lamps 485510
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Length 31.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Wash Weight: 12 Product Name: One Light Table Lamp UPC: 792977273524 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 31.00
Length 31.00
Bulb
Qty: 1
Wattage: 100
Finish: Burnished Wash
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977273524
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485510
Product Name 27352 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details