Capital Lighting, Inc. 27356 Lamps-Table Lamps 485509

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.50 Length 27.50 Bulb Qty: 1 Wattage: 150 Finish: Walnut Weight: 21 Product Name: One Light Table Lamp UPC: 792977273562 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.50 Length 27.50 Bulb Qty: 1 Wattage: 150 Finish: Walnut Weight: 21 Product Name: One Light Table Lamp UPC: 792977273562 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27356 Lamps-Table Lamps - 485509 - Capital Lighting, Inc.
Columbus, OH, USA
27356 Lamps-Table Lamps
485509
27356 Lamps-Table Lamps 485509
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.50 Length 27.50 Bulb Qty: 1 Wattage: 150 Finish: Walnut Weight: 21 Product Name: One Light Table Lamp UPC: 792977273562 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 27.50
Length 27.50
Bulb
Qty: 1
Wattage: 150
Finish: Walnut
Weight: 21
Product Name: One Light Table Lamp
UPC: 792977273562
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485509
Product Name 27356 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details