Capital Lighting, Inc. 60-3164 Bathroom Fixtures-Five+Lights 485488

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.62 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mahogany Bronze Product Name: Five Light Vanity UPC: 045923631641 Category: Vanity Glass: Frosted White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.62 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mahogany Bronze Product Name: Five Light Vanity UPC: 045923631641 Category: Vanity Glass: Frosted White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3164 Bathroom Fixtures-Five+Lights - 485488 - Capital Lighting, Inc.
Columbus, OH, USA
60-3164 Bathroom Fixtures-Five+Lights
485488
60-3164 Bathroom Fixtures-Five+Lights 485488
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.62 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mahogany Bronze Product Name: Five Light Vanity UPC: 045923631641 Category: Vanity Glass: Frosted White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.62
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Mahogany Bronze
Product Name: Five Light Vanity
UPC: 045923631641
Category: Vanity
Glass: Frosted White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485488
Product Name 60-3164 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details