Capital Lighting, Inc. 60-3148 Semi-Flush Mts.-Bowl Style 485458

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Semi-Flush UPC: 045923631481 Category: Semi-Flush Glass: Frosted White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Semi-Flush UPC: 045923631481 Category: Semi-Flush Glass: Frosted White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-3148 Semi-Flush Mts.-Bowl Style - 485458 - Capital Lighting, Inc.
Columbus, OH, USA
60-3148 Semi-Flush Mts.-Bowl Style
485458
60-3148 Semi-Flush Mts.-Bowl Style 485458
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Semi-Flush UPC: 045923631481 Category: Semi-Flush Glass: Frosted White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.37
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mahogany Bronze
Product Name: Two Light Semi-Flush
UPC: 045923631481
Category: Semi-Flush
Glass: Frosted White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485458
Product Name 60-3148 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details