Capital Lighting, Inc. 60-3141 Mid. Chandeliers-Glass Down 485454

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mahogany Bronze Product Name: Five Light Chandelier UPC: 045923631412 Category: Chandeliers Glass: Frosted White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mahogany Bronze Product Name: Five Light Chandelier UPC: 045923631412 Category: Chandeliers Glass: Frosted White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3141 Mid. Chandeliers-Glass Down - 485454 - Capital Lighting, Inc.
Columbus, OH, USA
60-3141 Mid. Chandeliers-Glass Down
485454
60-3141 Mid. Chandeliers-Glass Down 485454
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mahogany Bronze Product Name: Five Light Chandelier UPC: 045923631412 Category: Chandeliers Glass: Frosted White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 18.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Mahogany Bronze
Product Name: Five Light Chandelier
UPC: 045923631412
Category: Chandeliers
Glass: Frosted White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485454
Product Name 60-3141 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details