Capital Lighting, Inc. 60-3145 Flush Mounts-Bowl Style 485450

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 4.87 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Flush Mount UPC: 045923631450 Category: Flush Mounts Glass: Frosted White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 4.87 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Flush Mount UPC: 045923631450 Category: Flush Mounts Glass: Frosted White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3145 Flush Mounts-Bowl Style - 485450 - Capital Lighting, Inc.
Columbus, OH, USA
60-3145 Flush Mounts-Bowl Style
485450
60-3145 Flush Mounts-Bowl Style 485450
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 4.87 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Flush Mount UPC: 045923631450 Category: Flush Mounts Glass: Frosted White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.37
Height: 4.87
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mahogany Bronze
Product Name: Two Light Flush Mount
UPC: 045923631450
Category: Flush Mounts
Glass: Frosted White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485450
Product Name 60-3145 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details