Capital Lighting, Inc. 6163-84-PL Bathroom Fixtures-Three Lights 485438

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Extension: 4.75 Bulb Qty: 3 Wattage: 26 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Bathroom Fixture UPC: 747396069340 Glass: Alabaster Dust Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Extension: 4.75 Bulb Qty: 3 Wattage: 26 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Bathroom Fixture UPC: 747396069340 Glass: Alabaster Dust Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
6163-84-PL Bathroom Fixtures-Three Lights - 485438 - Capital Lighting, Inc.
Columbus, OH, USA
6163-84-PL Bathroom Fixtures-Three Lights
485438
6163-84-PL Bathroom Fixtures-Three Lights 485438
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Extension: 4.75 Bulb Qty: 3 Wattage: 26 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Bathroom Fixture UPC: 747396069340 Glass: Alabaster Dust Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.00
Extension: 4.75
Bulb
Qty: 3
Wattage: 26
Finish: Brushed Nickel
Weight: 8
Product Name: Three Light Bathroom Fixture
UPC: 747396069340
Glass: Alabaster Dust
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485438
Product Name 6163-84-PL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details