Capital Lighting, Inc. 6154-244 Bathroom Fixtures-Four Lights 485415

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Stone Product Name: Four Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Stone Product Name: Four Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6154-244 Bathroom Fixtures-Four Lights - 485415 - Capital Lighting, Inc.
Columbus, OH, USA
6154-244 Bathroom Fixtures-Four Lights
485415
6154-244 Bathroom Fixtures-Four Lights 485415
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Stone Product Name: Four Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 6.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aged Stone
Product Name: Four Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485415
Product Name 6154-244 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details