Capital Lighting, Inc. 6152-244 Bathroom Fixtures-Two Lights 485410

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Stone Product Name: Two Light Bath Lighting Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Stone Product Name: Two Light Bath Lighting Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6152-244 Bathroom Fixtures-Two Lights - 485410 - Capital Lighting, Inc.
Columbus, OH, USA
6152-244 Bathroom Fixtures-Two Lights
485410
6152-244 Bathroom Fixtures-Two Lights 485410
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Stone Product Name: Two Light Bath Lighting Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aged Stone
Product Name: Two Light Bath Lighting
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485410
Product Name 6152-244 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details