Capital Lighting, Inc. 6164-84-PL Bathroom Fixtures-Four Lights 485404

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.00 Extension: 4.75 Bulb Type: Spiral CFL GU24 Qty: 4 Wattage: 26 Finish: Brushed Nickel Weight: 11 Product Name: Four Light Bathroom Fixture UPC: 747396069357 Glass: Alabaster Dust Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.00 Extension: 4.75 Bulb Type: Spiral CFL GU24 Qty: 4 Wattage: 26 Finish: Brushed Nickel Weight: 11 Product Name: Four Light Bathroom Fixture UPC: 747396069357 Glass: Alabaster Dust Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
6164-84-PL Bathroom Fixtures-Four Lights - 485404 - Capital Lighting, Inc.
Columbus, OH, USA
6164-84-PL Bathroom Fixtures-Four Lights
485404
6164-84-PL Bathroom Fixtures-Four Lights 485404
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.00 Extension: 4.75 Bulb Type: Spiral CFL GU24 Qty: 4 Wattage: 26 Finish: Brushed Nickel Weight: 11 Product Name: Four Light Bathroom Fixture UPC: 747396069357 Glass: Alabaster Dust Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 6.00
Extension: 4.75
Bulb
Type: Spiral CFL GU24
Qty: 4
Wattage: 26
Finish: Brushed Nickel
Weight: 11
Product Name: Four Light Bathroom Fixture
UPC: 747396069357
Glass: Alabaster Dust
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485404
Product Name 6164-84-PL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details