Capital Lighting, Inc. 6371-77 Sconces-Single Glass 485402

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Fixture Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Fixture Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6371-77 Sconces-Single Glass - 485402 - Capital Lighting, Inc.
Columbus, OH, USA
6371-77 Sconces-Single Glass
485402
6371-77 Sconces-Single Glass 485402
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Fixture Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.00
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Bath Fixture
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485402
Product Name 6371-77 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details