Capital Lighting, Inc. 26257 Lamps-Table Lamps 485288

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 40.50 Length 40.50 Bulb Qty: 1 Wattage: 150 Finish: Rust Brown Wash Weight: 17 Product Name: One Light Table Lamp UPC: 792977262573 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 40.50 Length 40.50 Bulb Qty: 1 Wattage: 150 Finish: Rust Brown Wash Weight: 17 Product Name: One Light Table Lamp UPC: 792977262573 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26257 Lamps-Table Lamps - 485288 - Capital Lighting, Inc.
Columbus, OH, USA
26257 Lamps-Table Lamps
485288
26257 Lamps-Table Lamps 485288
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 40.50 Length 40.50 Bulb Qty: 1 Wattage: 150 Finish: Rust Brown Wash Weight: 17 Product Name: One Light Table Lamp UPC: 792977262573 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 40.50
Length 40.50
Bulb
Qty: 1
Wattage: 150
Finish: Rust Brown Wash
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977262573
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485288
Product Name 26257 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details