Capital Lighting, Inc. 26255 Lamps-Table Lamps 485282

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 150 Finish: Crystal Weight: 18 Product Name: One Light Table Lamp UPC: 792977262559 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 150 Finish: Crystal Weight: 18 Product Name: One Light Table Lamp UPC: 792977262559 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
26255 Lamps-Table Lamps - 485282 - Capital Lighting, Inc.
Columbus, OH, USA
26255 Lamps-Table Lamps
485282
26255 Lamps-Table Lamps 485282
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 150 Finish: Crystal Weight: 18 Product Name: One Light Table Lamp UPC: 792977262559 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.50
Length 30.50
Bulb
Qty: 1
Wattage: 150
Finish: Crystal
Weight: 18
Product Name: One Light Table Lamp
UPC: 792977262559
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485282
Product Name 26255 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details