Capital Lighting, Inc. 21892 Pendants-Drum Shade 485269

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Coffee Bronze Weight: 14 Product Name: Three Light Hanging Shade UPC: 792977218921 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Coffee Bronze Weight: 14 Product Name: Three Light Hanging Shade UPC: 792977218921 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21892 Pendants-Drum Shade - 485269 - Capital Lighting, Inc.
Columbus, OH, USA
21892 Pendants-Drum Shade
485269
21892 Pendants-Drum Shade 485269
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Coffee Bronze Weight: 14 Product Name: Three Light Hanging Shade UPC: 792977218921 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 9.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Coffee Bronze
Weight: 14
Product Name: Three Light Hanging Shade
UPC: 792977218921
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485269
Product Name 21892 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details