Capital Lighting, Inc. 21893 Mini Pendants-Cable 485267

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coffee Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 792977218938 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coffee Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 792977218938 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21893 Mini Pendants-Cable - 485267 - Capital Lighting, Inc.
Columbus, OH, USA
21893 Mini Pendants-Cable
485267
21893 Mini Pendants-Cable 485267
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coffee Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 792977218938 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Coffee Bronze
Weight: 4
Product Name: One Light Mini Pendant
UPC: 792977218938
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485267
Product Name 21893 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details