Capital Lighting, Inc. 21895 Mini Pendants-Cable 485266

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coffee Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 792977218952 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coffee Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 792977218952 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21895 Mini Pendants-Cable - 485266 - Capital Lighting, Inc.
Columbus, OH, USA
21895 Mini Pendants-Cable
485266
21895 Mini Pendants-Cable 485266
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coffee Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 792977218952 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Coffee Bronze
Weight: 4
Product Name: One Light Mini Pendant
UPC: 792977218952
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485266
Product Name 21895 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details