Capital Lighting, Inc. 21894 Pendants-Drum Shade 485264

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Coffee Bronze Weight: 13 Product Name: Three Light Hanging Shade UPC: 792977218945 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Coffee Bronze Weight: 13 Product Name: Three Light Hanging Shade UPC: 792977218945 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21894 Pendants-Drum Shade - 485264 - Capital Lighting, Inc.
Columbus, OH, USA
21894 Pendants-Drum Shade
485264
21894 Pendants-Drum Shade 485264
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Coffee Bronze Weight: 13 Product Name: Three Light Hanging Shade UPC: 792977218945 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Coffee Bronze
Weight: 13
Product Name: Three Light Hanging Shade
UPC: 792977218945
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485264
Product Name 21894 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details