Capital Lighting, Inc. 22480 Sconces-Single Glass 485239

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tuscan Bronze Weight: 9 Product Name: One Light Wall Sconce UPC: 792977224809 Category: Lighting Fixtures Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tuscan Bronze Weight: 9 Product Name: One Light Wall Sconce UPC: 792977224809 Category: Lighting Fixtures Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
22480 Sconces-Single Glass - 485239 - Capital Lighting, Inc.
Columbus, OH, USA
22480 Sconces-Single Glass
485239
22480 Sconces-Single Glass 485239
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tuscan Bronze Weight: 9 Product Name: One Light Wall Sconce UPC: 792977224809 Category: Lighting Fixtures Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.63
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Tuscan Bronze
Weight: 9
Product Name: One Light Wall Sconce
UPC: 792977224809
Category: Lighting Fixtures
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 485239
Product Name 22480 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details